JAE Electronics JN2V-22-22S-10000
- 收藏
- 对比
JN2V-22-22S-10000
1279-JN2V-22-22S-10000
圆形连接器
--
大陆
立即发货

CONTACT SOCKET 21-24AWG CRIMP
1最小包装量--
JN2V-22-22S-10000详情
JAE Electronics JN2V-22-22S-10000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
JAE Electronics
Package
Tape & Reel (TR)
Product Status
活跃
Contact Sizes
22
Contact Materials
Copper Alloy
Base Product Number
JN2V-22
Factory Pack QuantityFactory Pack Quantity
10000
Manufacturer
JAE Electronics
Brand
JAE Electronics
RoHS
Details
系列
JN2V
包装
Reel
类型
Signal, Stamped
触点类型
Socket
触点表面处理
Gold
线规或量程 - AWG
21-25 AWG
触点终端
Crimp
终端处理
Tin
特征
保温支架
产品类别
JAE Electronics
线规或量程 - 同轴电缆
-
触点表面处理厚度
3.94μin (0.10μm)
JN2V-22-22S-10000拓展信息
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics







哦! 它是空的。