JAE Electronics KN01S10KLH5
- 收藏
- 对比
KN01S10KLH5
1279-KN01S10KLH5
重型,重载连接器 - 组件
--
大陆
立即发货

Heavy Duty Power Connectors #22Socket contct 22-24AWG wire0.9-1.5mm
1最小包装量--
KN01S10KLH5详情
JAE Electronics KN01S10KLH5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Tradename
KN06/KN01
Factory Pack QuantityFactory Pack Quantity
10000
Package
Tape & Reel (TR);Cut Tape (CT);Digi-Reel®;
Base Product Number
KN01S
厂商
JAE Electronics
Product Status
活跃
系列
KN01
包装
切割胶带
类型
Stamped
触点表面处理
Gold
线规
22-24 AWG
触点终端
Crimp
销钉或插座
Socket
触点表面处理厚度
-
KN01S10KLH5拓展信息
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics







哦! 它是空的。