JAE Electronics M120-54937
- 收藏
- 对比
M120-54937
1279-M120-54937
套管 - 电源连接器
--
大陆
立即发货

Automotive Connectors Front Cap
1最小包装量--
M120-54937详情
JAE Electronics M120-54937重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Factory Pack QuantityFactory Pack Quantity
1
Package
Bulk
Base Product Number
M120-549
厂商
JAE Electronics
Product Status
Obsolete
For Use With/Related Products
-
Contact Finish Mating
未说明
Rohs Code
有
Manufacturer Part Number
M120-54937
Contact Materials
未说明
Part Life Cycle Code
生命周期结束
Ihs Manufacturer
JAPAN AVIATION ELECTRONICS INDUSTRY LTD
Risk Rank
5.74
系列
MX12
包装
Bulk
连接器类型
矩形连接器
类型
Cap
定位的数量
-
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
配件类型
Retainer
产品
Accessories
特征
-
M120-54937拓展信息
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics







哦! 它是空的。