JAE Electronics MX17028PN1
- 收藏
- 对比
MX17028PN1
1279-MX17028PN1
套管 - 音频连接器
--
大陆
立即发货

MX17028PN1 datasheet pdf and Barrel - Audio Connectors product details from JAE Electronics stock available at utmel
1最小包装量--
MX17028PN1详情
JAE Electronics MX17028PN1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
聚对苯二甲酸丁二醇酯
Package
Bulk
Base Product Number
MX170
厂商
JAE Electronics
Product Status
Obsolete
Contact Finish Mating
未说明
Rohs Code
有
Manufacturer Part Number
MX17028PN1
Contact Materials
未说明
Manufacturer
Japan Aviation Electronics Industry Limited
Part Life Cycle Code
生命周期结束
Ihs Manufacturer
JAPAN AVIATION ELECTRONICS INDUSTRY LTD
Risk Rank
5.66
系列
-
连接器类型
组合管路连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
28
Reach合规守则
unknown
触点性别
MALE
空壳
NO
注意
不包括触点
MX17028PN1拓展信息
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics







哦! 它是空的。