注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥297.796199
10
¥280.93981
100
¥265.037555
500
¥250.035434
1000
¥235.882482
JAE Electronics N/MS3102A20-27SY
- 收藏
- 对比
N/MS3102A20-27SY
1279-N/MS3102A20-27SY
圆形连接器
--
大陆
立即发货

Standard Circular Connector
--最小包装量--
¥
总价: ¥
N/MS3102A20-27SY详情
JAE Electronics N/MS3102A20-27SY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Housing Gender
Female
Mating Style
Threaded
Shell Style#
Receptacle
Factory Pack QuantityFactory Pack Quantity
1
Shell Sizes
20
Mounting Styles
Panel
Contact Materials
Copper Alloy
系列
N/MS
性别
Socket (Female)
终端样式
Solder
配件类型
-
产品
Connectors
安装角
Straight
N/MS3102A20-27SY拓展信息
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics






哦! 它是空的。