JAE Electronics N/MS3102A20-29SW
- 收藏
- 对比
N/MS3102A20-29SW
1279-N/MS3102A20-29SW
圆形连接器
--
大陆
立即发货

Standard Circular Connector
1最小包装量--
N/MS3102A20-29SW详情
JAE Electronics N/MS3102A20-29SW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Shell Sizes
20
Mounting Styles
Panel
Contact Materials
Copper Alloy
Housing Gender
Female
Mating Style
Threaded
Shell Style#
Receptacle
Factory Pack QuantityFactory Pack Quantity
1
系列
N/MS
终端样式
Solder
触点性别
Socket (Female)
配件类型
-
产品
Connectors
安装角
Straight
N/MS3102A20-29SW拓展信息
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics







哦! 它是空的。