JAE Electronics N/MS3102A20-4P
- 收藏
- 对比
N/MS3102A20-4P
1279-N/MS3102A20-4P
套管 - 音频连接器
--
大陆
立即发货

N/MS3102A20-4P datasheet pdf and Barrel - Audio Connectors product details from JAE Electronics stock available at utmel
1最小包装量--
N/MS3102A20-4P详情
JAE Electronics N/MS3102A20-4P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
电缆和面板
外壳材料
ALUMINUM ALLOY
Shell Sizes
20
Contact Finish Mating
未说明
Rohs Code
有
Manufacturer Part Number
N/MS3102A20-4P
Contact Materials
未说明
Manufacturer
Japan Aviation Electronics Industry Limited
Part Life Cycle Code
活跃
Ihs Manufacturer
JAPAN AVIATION ELECTRONICS INDUSTRY LTD
Risk Rank
5.6
Manufacturer Series
N/MS3102A
连接器类型
圆形连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
4
Reach合规守则
unknown
外壳完成
镀锌
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
MALE
空壳
NO
后壳类型
SOLID
主体/外壳样式
RECEPTACLE
终端类型
SOLDER
耦合类型
THREADED
N/MS3102A20-4P拓展信息
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics







哦! 它是空的。