注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥372.163979
10
¥351.098091
100
¥331.224619
500
¥312.476052
1000
¥294.788727
JAE Electronics N/MS3102A24-10PZ
- 收藏
- 对比
N/MS3102A24-10PZ
1279-N/MS3102A24-10PZ
圆形连接器
--
大陆
立即发货

Standard Circular Connector
--最小包装量--
¥
总价: ¥
N/MS3102A24-10PZ详情
JAE Electronics N/MS3102A24-10PZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Shell Sizes
24
Mounting Styles
Panel
Contact Materials
Copper Alloy
Housing Gender
Female
Mating Style
Threaded
Shell Style#
Receptacle
Factory Pack QuantityFactory Pack Quantity
1
系列
N/MS
终端样式
Solder
触点性别
Pin (Male)
配件类型
-
产品
Connectors
安装角
Straight
N/MS3102A24-10PZ拓展信息
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics






哦! 它是空的。