注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥371.030217
10
¥350.028508
100
¥330.215568
500
¥311.524125
1000
¥293.890682
JAE Electronics N/MS3102A24-28P
- 收藏
- 对比
N/MS3102A24-28P
1279-N/MS3102A24-28P
圆形连接器
--
大陆
立即发货

N/MS3102A24-28P datasheet pdf and Circular Connectors product details from JAE Electronics stock available at utmel
--最小包装量--
¥
总价: ¥
N/MS3102A24-28P详情
JAE Electronics N/MS3102A24-28P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Shell Sizes
24
Shell Style#
Receptacle
Housing Gender
Female
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Panel
Contact Materials
Copper Alloy
Mating Style
Threaded
Manufacturer
JAE Electronics
Brand
JAE Electronics
系列
N/MS
性别
Pin (Male)
子类别
Circular Connectors
终端样式
Solder
配件类型
-
产品类别
标准圆形连接器
产品
Connectors
安装角
Straight
产品类别
标准圆形连接器
N/MS3102A24-28P拓展信息
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics






哦! 它是空的。