JAE Electronics N/MS3102A28-12P
- 收藏
- 对比
N/MS3102A28-12P
1279-N/MS3102A28-12P
套管 - 音频连接器
--
大陆
立即发货

N/MS3102A28-12P datasheet pdf and Barrel - Audio Connectors product details from JAE Electronics stock available at utmel
1最小包装量--
N/MS3102A28-12P详情
JAE Electronics N/MS3102A28-12P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
电缆和面板
外壳材料
ALUMINUM ALLOY
Shell Sizes
28
Contact Finish Mating
未说明
Rohs Code
有
Manufacturer Part Number
N/MS3102A28-12P
Contact Materials
未说明
Manufacturer
Japan Aviation Electronics Industry Limited
Part Life Cycle Code
活跃
Ihs Manufacturer
JAPAN AVIATION ELECTRONICS INDUSTRY LTD
Risk Rank
5.63
Manufacturer Series
N/MS3102A
连接器类型
圆形连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
26
Reach合规守则
unknown
外壳完成
镀锌
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
MALE
空壳
NO
后壳类型
SOLID
主体/外壳样式
RECEPTACLE
终端类型
SOLDER
耦合类型
THREADED
N/MS3102A28-12P拓展信息
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics







哦! 它是空的。