JAE Electronics N/MS3106B14S-6P
- 收藏
- 对比
N/MS3106B14S-6P
1279-N/MS3106B14S-6P
圆形连接器
--
大陆
立即发货

N/MS3106B14S-6P datasheet pdf and Circular Connectors product details from JAE Electronics stock available at utmel
1最小包装量--
N/MS3106B14S-6P详情
JAE Electronics N/MS3106B14S-6P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Brand
JAE Electronics
Manufacturer
JAE Electronics
Mating Style
Threaded
Contact Materials
Copper Alloy
Mounting Styles
自由悬挂
Factory Pack QuantityFactory Pack Quantity
1
Housing Gender
Male
Shell Style#
Plug
性别
Pin (Male)
子类别
Circular Connectors
终端样式
Solder
配件类型
-
产品类别
标准圆形连接器
产品
Connectors
安装角
Straight
产品类别
标准圆形连接器
N/MS3106B14S-6P拓展信息
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics







哦! 它是空的。