注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥268.59881
10
¥253.395101
100
¥239.051981
500
¥225.520737
1000
¥212.755414
JAE Electronics N/MS3106B20-17S
- 收藏
- 对比
N/MS3106B20-17S
1279-N/MS3106B20-17S
圆形连接器
--
大陆
立即发货

Standard Circular Connector
--最小包装量--
¥
总价: ¥
N/MS3106B20-17S详情
JAE Electronics N/MS3106B20-17S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Mounting Styles
自由悬挂
Contact Materials
Copper Alloy
Housing Gender
Male
Mating Style
Threaded
Shell Style#
Plug
Factory Pack QuantityFactory Pack Quantity
10
终端样式
Solder
触点性别
Socket (Female)
配件类型
-
产品
Connectors
安装角
Straight
N/MS3106B20-17S拓展信息
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics






哦! 它是空的。