JAE Electronics N/MS3106B20-23P
- 收藏
- 对比
N/MS3106B20-23P
1279-N/MS3106B20-23P
圆形连接器
--
大陆
立即发货

Standard Circular Connector
1最小包装量--
N/MS3106B20-23P详情
JAE Electronics N/MS3106B20-23P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Mounting Styles
自由悬挂
Contact Materials
Copper Alloy
Housing Gender
Male
Mating Style
Threaded
Shell Style#
Plug
Factory Pack QuantityFactory Pack Quantity
1
性别
Pin (Male)
终端样式
Solder
配件类型
-
产品
Connectors
安装角
Straight
N/MS3106B20-23P拓展信息
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics







哦! 它是空的。