JAE Electronics N/MS3108B20-4P
- 收藏
- 对比
N/MS3108B20-4P
1279-N/MS3108B20-4P
圆形连接器
--
大陆
立即发货

N/MS3108B20-4P datasheet pdf and Circular Connectors product details from JAE Electronics stock available at utmel
1最小包装量--
N/MS3108B20-4P详情
JAE Electronics N/MS3108B20-4P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
安装类型
CABLE
外壳材料
SYNTHTIC RESIN
Shell Style#
Plug
Housing Gender
Male
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
自由悬挂
Contact Materials
Copper Alloy
Mating Style
Threaded
Manufacturer
JAE Electronics
Brand
JAE Electronics
RoHS
Details
Shell Sizes
20
Contact Finish Mating
未说明
Rohs Code
有
Manufacturer Part Number
N/MS3108B20-4P
Part Life Cycle Code
活跃
Ihs Manufacturer
JAPAN AVIATION ELECTRONICS INDUSTRY LTD
Risk Rank
5.64
Manufacturer Series
N/MS3108B
连接器类型
圆形连接器
性别
Pin (Male)
子类别
Circular Connectors
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
军用标准
NO
终端样式
Solder
接头数量
4
配套信息
MULTIPLE MATING PARTS AVAILABLE
空壳
NO
后壳类型
SOLID
主体/外壳样式
PLUG
终端类型
SOLDER
耦合类型
THREADED
配件类型
-
产品类别
标准圆形连接器
产品
Connectors
安装角
直角
产品类别
标准圆形连接器
达到SVHC
unknown
N/MS3108B20-4P拓展信息
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics







哦! 它是空的。