注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.699188
10
¥0.659612
100
¥0.622274
500
¥0.587052
1000
¥0.553822
JAE Electronics PS-SF-C2-1-5000
- 收藏
- 对比
PS-SF-C2-1-5000
1279-PS-SF-C2-1-5000
套管 - 音频连接器
--
大陆
立即发货

PS-SF-C2-1-5000 datasheet pdf and Barrel - Audio Connectors product details from JAE Electronics stock available at utmel
--最小包装量--
¥
总价: ¥
PS-SF-C2-1-5000详情
JAE Electronics PS-SF-C2-1-5000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Factory Pack QuantityFactory Pack Quantity
5000
Mounting Styles
Cable Mount / Free Hanging
Contact Materials
磷青铜
Manufacturer
JAE Electronics
Brand
JAE Electronics
RoHS
Details
系列
PS
包装
Reel
终端
Crimp
类型
插座外壳
子类别
Headers & Wire Housings
终端样式
Crimp
触点性别
Socket (Female)
线规
24 AWG to 28 AWG
产品类别
Headers & Wire Housings
产品
线壳
产品类别
Headers & Wire Housings
无铅
无铅
PS-SF-C2-1-5000拓展信息
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics






哦! 它是空的。