JAE Electronics QE-16PC2-2E-3500
- 收藏
- 对比
QE-16PC2-2E-3500
1279-QE-16PC2-2E-3500
矩形连接器 - 触头
--
大陆
立即发货

CONN PIN CRIMP
1最小包装量--
QE-16PC2-2E-3500详情
JAE Electronics QE-16PC2-2E-3500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装
Tape & Reel (TR)
系列
QE
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Stamped
触点终端
Crimp
销钉或插座
Pin
QE-16PC2-2E-3500拓展信息
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE
JAE
JAE
Japan Aviation Electronics Industry Limited







哦! 它是空的。