Japan Aviation Electronics Industry Limited FI-R41S-VF-R1300
- 收藏
- 对比
FI-R41S-VF-R1300
1279-FI-R41S-VF-R1300
矩形连接器 - 触头
--
大陆
立即发货

Card Edge Connector, 41 Contact(s), Surface Mount Terminal
1最小包装量--
FI-R41S-VF-R1300详情
Japan Aviation Electronics Industry Limited FI-R41S-VF-R1300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
JAPAN AVIATION ELECTRONICS INDUSTRY LTD
Contact Finish Mating
未说明
Contact Materials
未说明
Number Of Connectors
ONE
Number of Rows Loaded
1
ECCN 代码
EAR99
连接器类型
FFC/FPC CONNECTOR
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
41
Reach合规守则
unknown
终端类型
SURFACE MOUNT
FI-R41S-VF-R1300拓展信息
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE
JAE
JAE
JAE







哦! 它是空的。