Japan Radio AA03-P024VA2-R6000
- 收藏
- 对比
AA03-P024VA2-R6000
1759-AA03-P024VA2-R6000
集成电路(IC)
--
大陆
立即发货

Board to Board & Mezzanine Connectors 24P PLUG VERTICAL .4mm PITCH,1mm STACK
1最小包装量--
AA03-P024VA2-R6000详情
Japan Radio AA03-P024VA2-R6000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Manufacturer Part Number
AA03-P024VA2-R6000
Part Life Cycle Code
Obsolete
Ihs Manufacturer
JAPAN AVIATION ELECTRONICS INDUSTRY LTD
Package Description
LEAD FREE
Risk Rank
5.44
Contact Finish Mating
未说明
Mounting Styles
STRAIGHT
Number of Rows Loaded
2
连接器类型
板连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
24
Reach合规守则
unknown
触点性别
MALE
终端类型
SURFACE MOUNT
AA03-P024VA2-R6000拓展信息
Japan Radio
Japan Radio
Japan Radio
Japan Radio
Japan Radio
Japan Radio
Japan Radio
Japan Radio
Japan Radio
Japan Radio







哦! 它是空的。