Japan Radio FA5S030HF1R3000
- 收藏
- 对比
FA5S030HF1R3000
1759-FA5S030HF1R3000
集成电路(IC)
--
大陆
立即发货

FA5S030HF1R3000 datasheet pdf and Integrated Circuits (ICs) product details from Japan Radio stock available at utmel
1最小包装量--
FA5S030HF1R3000详情
Japan Radio FA5S030HF1R3000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Manufacturer Part Number
FA5S030HF1R3000
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
JAPAN AVIATION ELECTRONICS INDUSTRY LTD
Risk Rank
5.84
Contact Finish Mating
未说明
Contact Materials
未说明
Mounting Styles
RIGHT ANGLE
Number of Rows Loaded
1
连接器类型
FFC/FPC CONNECTOR
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
30
Reach合规守则
unknown
终端类型
SURFACE MOUNT
FA5S030HF1R3000拓展信息
Japan Radio
Japan Radio
Japan Radio
Japan Radio
Japan Radio
Japan Radio
Japan Radio
Japan Radio
Japan Radio
Japan Radio







哦! 它是空的。