Japan Radio FB1S039J51
- 收藏
- 对比
FB1S039J51
1759-FB1S039J51
集成电路(IC)
--
大陆
立即发货

FB1S039J51 datasheet pdf and Integrated Circuits (ICs) product details from Japan Radio stock available at utmel
1最小包装量--
FB1S039J51详情
Japan Radio FB1S039J51重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
FB1S039J51
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
JAPAN AVIATION ELECTRONICS INDUSTRY LTD
Risk Rank
5.84
Contact Finish Mating
TIN LEAD (315)
Contact Materials
BERYLLIUM COPPER
JESD-609代码
e0
连接器类型
FFC/FPC CONNECTOR
Reach合规守则
unknown
触点表面处理 终端
TIN LEAD (315)
FB1S039J51拓展信息
Japan Radio
Japan Radio
Japan Radio
Japan Radio
Japan Radio
Japan Radio
Japan Radio
Japan Radio
Japan Radio
Japan Radio







哦! 它是空的。