Japan Radio FI-X-30C2EL
- 收藏
- 对比
FI-X-30C2EL详情
Japan Radio FI-X-30C2EL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
Manufacturer Part Number
FI-X-30C2EL
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
JAPAN AVIATION ELECTRONICS INDUSTRY LTD
Package Description
LEAD FREE
Risk Rank
5.84
Contact Finish Mating
GOLD (28) OVER NICKEL
Contact Materials
铜合金
Number of Rows Loaded
1
JESD-609代码
e3
连接器类型
FFC/FPC CONNECTOR
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
30
Reach合规守则
unknown
触点性别
FEMALE
UL可燃性规范
94V-0
终端类型
SOLDER
触点表面处理 终端
Tin (Sn) - with Nickel (Ni) barrier
FI-X-30C2EL拓展信息
Japan Radio
Japan Radio
Japan Radio
Japan Radio
Japan Radio
Japan Radio
Japan Radio
Japan Radio
Japan Radio
Japan Radio








哦! 它是空的。