Japan Radio FI-X30S-HF-NPB-R3000
- 收藏
- 对比
FI-X30S-HF-NPB-R3000
1759-FI-X30S-HF-NPB-R3000
集成电路(IC)
--
大陆
立即发货

FI-X30S-HF-NPB-R3000 datasheet pdf and Integrated Circuits (ICs) product details from Japan Radio stock available at utmel
1最小包装量--
FI-X30S-HF-NPB-R3000详情
Japan Radio FI-X30S-HF-NPB-R3000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Manufacturer Part Number
FI-X30S-HF-NPB-R3000
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
JAPAN AVIATION ELECTRONICS INDUSTRY LTD
Risk Rank
5.76
Contact Finish Mating
未说明
Contact Materials
未说明
Manufacturer Series
FI-X
Mounting Styles
RIGHT ANGLE
连接器类型
板连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
30
Reach合规守则
unknown
触点性别
FEMALE
终端类型
SURFACE MOUNT
FI-X30S-HF-NPB-R3000拓展信息
Japan Radio
Japan Radio
Japan Radio
Japan Radio
Japan Radio
Japan Radio
Japan Radio
Japan Radio
Japan Radio
Japan Radio







哦! 它是空的。