Japan Radio FI-XB30SSL-HF15-R2500
- 收藏
- 对比
FI-XB30SSL-HF15-R2500
1759-FI-XB30SSL-HF15-R2500
集成电路(IC)
--
大陆
立即发货

FI-XB30SSL-HF15-R2500 datasheet pdf and Integrated Circuits (ICs) product details from Japan Radio stock available at utmel
1最小包装量--
FI-XB30SSL-HF15-R2500详情
Japan Radio FI-XB30SSL-HF15-R2500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Manufacturer Part Number
FI-XB30SSL-HF15-R2500
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
JAPAN AVIATION ELECTRONICS INDUSTRY LTD
Risk Rank
5.84
Contact Finish Mating
未说明
Contact Materials
未说明
Mounting Styles
RIGHT ANGLE
Number of Rows Loaded
1
连接器类型
FFC/FPC CONNECTOR
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
30
Reach合规守则
unknown
终端类型
SURFACE MOUNT
FI-XB30SSL-HF15-R2500拓展信息
Japan Radio
Japan Radio
Japan Radio
Japan Radio
Japan Radio
Japan Radio
Japan Radio
Japan Radio
Japan Radio
Japan Radio







哦! 它是空的。