JKL Components Corporation CH138
- 收藏
- 对比
CH138
1315-CH138
无类别的
--
大陆
立即发货

CH138 datasheet pdf and Unclassified product details from JKL Components Corporation stock available at utmel
1最小包装量--
CH138详情
JKL Components Corporation CH138重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.5
Surface protection
Nickel-plated
Glass-fibre reinforced
无
For Ex-Zone dust
20, 21, 22
Thread length
6
Degree of protection (IP)
IP68
Explosion-tested version
有
Suitable for cable diameter
4 - 8
With locknut
无
Thread type
Metric
With strain relief
无
Nominal thread size metric/PG
16
Wrench width
20
Material quality
Brass
Bend radius protection/trumpet flare
无
For Ex-zone gas
1, 2
Shock resistant
有
Model
Straight
CH138拓展信息







哦! 它是空的。