JKL Components Corporation GB201209J700TT
- 收藏
- 对比
GB201209J700TT
1315-GB201209J700TT
无类别的
--
大陆
立即发货

GB201209J700TT datasheet pdf and Unclassified product details from JKL Components Corporation stock available at utmel
1最小包装量--
GB201209J700TT详情
JKL Components Corporation GB201209J700TT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 90
Circuit integrity
None
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Permitted cable outer temperature during assembling/handling
5 - 90
Core identification
Colour
Nominal cross section conductor
0.5
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Nominal voltage U
750
Conductor category
Class 5 = flexible
GB201209J700TT拓展信息







哦! 它是空的。