JKL Components Corporation GF7300LE-N-A3
- 收藏
- 对比
GF7300LE-N-A3
1315-GF7300LE-N-A3
无类别的
--
大陆
立即发货

GF7300LE-N-A3 datasheet pdf and Unclassified product details from JKL Components Corporation stock available at utmel
1最小包装量--
GF7300LE-N-A3详情
JKL Components Corporation GF7300LE-N-A3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-30 - 80
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Permitted cable outer temperature during assembling/handling
-5 - 70
Outer diameter approx.
16.1
Core identification
Colour
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Core colour
Brown
Nominal voltage U
750
Conductor category
Class 2 = stranded
GF7300LE-N-A3拓展信息







哦! 它是空的。