C3216C0G1H101JT详情
Johanson C3216C0G1H101JT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Brand
Welwyn Components / TT Electronics
Manufacturer
TT Electronics
Mounting Styles
PCB 安装
Factory Pack QuantityFactory Pack Quantity
1800
Unit Weight
0.001429 oz
Case Code - mm
6432
Case Code - in
2512
包装
Reel
系列
PWC
子类别
Resistors
技术
厚膜
产品类别
厚膜电阻器
特征
-
产品类别
Thick Film Resistors - SMD
C3216C0G1H101JT拓展信息
Johanson Technology
Johanson Technology
Johanson Technology
Johanson Technology
Johanson Technology
Johanson
Johanson
Johanson
Johanson Technology
Johanson








哦! 它是空的。