L-05B1N3CV6T详情
Johanson L-05B1N3CV6T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Nominal current
16
Nominal voltage
250
Type of fastening
Mounting with claw and screw
Material quality
Thermoplastic
Transparent
无
Model
Protective contact (type F)
Rohs Code
有
Manufacturer Part Number
L-05B1N3CV6T
Manufacturer
Johanson Dielectrics Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
JOHANSON DIELECTRICS INC
Risk Rank
5.23
无铅代码
有
频率
50 - 50
达到SVHC
unknown
L-05B1N3CV6T拓展信息








哦! 它是空的。