Johanson Dielectrics, Inc. 0FM
- 收藏
- 对比
0FM
1317-0FM
集成电路(IC)
--
大陆
立即发货

0FM datasheet pdf and Integrated Circuits (ICs) product details from Johanson Dielectrics, Inc. stock available at utmel
1最小包装量--
0FM详情
Johanson Dielectrics, Inc. 0FM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
Manufacturer Part Number
ISO7640FMDW
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
Texas INC
Part Package Code
SOIC
Package Description
SOP,
Risk Rank
1.6
Samacsys Description
6kVpk Low Power Quad Channels, 150Mbps Digital Isolators
无铅代码
有
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
compliant
引脚数量
16
Brand Name
Texas
0FM拓展信息
Johanson Dielectrics, Inc.
Johanson Dielectrics, Inc.
Johanson Dielectrics, Inc.
Johanson Dielectrics, Inc.
Johanson Dielectrics, Inc.
Johanson Dielectrics, Inc.
Johanson Dielectrics, Inc.
Johanson Dielectrics, Inc.
Johanson Dielectrics, Inc.
Johanson Dielectrics, Inc.







哦! 它是空的。