Johanson Dielectrics, Inc. K975
- 收藏
- 对比
K975
1317-K975
集成电路(IC)
--
大陆
立即发货

SK K975 NONINS TUB RNG TRM 2/0AN-3/ ROHS COMPLIANT: YES
1最小包装量--
K975详情
Johanson Dielectrics, Inc. K975重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
K975
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
THOMAS & BETTS CORP
Risk Rank
5.71
ECCN 代码
EAR99
HTS代码
8536.90.40.00
Reach合规守则
compliant
线规
0 AWG
端子和接线板类型
环形端子
终端性别
FEMALE
K975拓展信息
Johanson Dielectrics, Inc.
Johanson Dielectrics, Inc.
Johanson Dielectrics, Inc.
Johanson Dielectrics, Inc.
Johanson Dielectrics, Inc.
Johanson Dielectrics, Inc.
Johanson Dielectrics, Inc.
Johanson Dielectrics, Inc.
Johanson Dielectrics, Inc.
Johanson Dielectrics, Inc.







哦! 它是空的。