JST 725
- 收藏
- 对比
725
1326-725
设备 - 环境检测仪
--
大陆
立即发货

FEET (BUMPERS), Bumper / Feet Mounting:Screw, Bumper / Feet Material:Thermoplastic, Height:7.9mm, Bumper / Feet Style:Round, Bumper / Feet Colour:Grey, Product Range:-, Body Color:Grey, Bore Size:10.313mm, External Depth:4.75mm RoHS Compliant: Ye
1最小包装量--
添加到询价列表







哦! 它是空的。