BF3M-01GF-M2.0N详情
JST BF3M-01GF-M2.0N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Maximum Operating Temperature
+105°C
Minimum Operating Temperature
-55°C
Termination Method
Crimp
Contact Materials
Copper Alloy
For Use With
J300 and JFA Connector Housings
系列
J300
性别
Male
0个相似型号
BF3M-01GF-M2.0N拓展信息








哦! 它是空的。