C2105详情
JST C2105重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Type of electric connection
焊旗连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Construction type lens
Round
Degree of protection (IP)
IP67
With front ring
有
Colour front ring
Natural colour
Number of contacts as normally closed contact
1
0个相似型号
C2105拓展信息








哦! 它是空的。