CMKDPSHCMWA03040详情
JST CMKDPSHCMWA03040重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
0
Ambient temperature
-25 - 70
Number of contacts as normally open contact
2
Degree of protection (IP)
IP66
Number of contacts as normally closed contact
2
0个相似型号
CMKDPSHCMWA03040拓展信息








哦! 它是空的。