GS5256M33F详情
JST GS5256M33F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Other
Colour outer sheath
Yellow
Outer diameter approx.
6.8
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
0.5
Screen over stranding
Braiding
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
85
Min. permitted bending radius, stationary application/permanent installation
51
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
Package Description
,
Manufacturer Part Number
GS5256M33F
Manufacturer
Globaltech Semiconductor Co Ltd
Part Life Cycle Code
接触制造商
Ihs Manufacturer
GLOBALTECH SEMICONDUCTOR CO LTD
Risk Rank
5.77
Reach合规守则
unknown
GS5256M33F拓展信息








哦! 它是空的。