H2-06490详情
JST H2-06490重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
15T04SF0250NV1QOCJ00
Mounting Styles
Slotted Flex
Shaft Type
Thru-Bore
Manufacturer
Trumeter
RoHS
有
操作温度
-20 to 85 Degrees C
终端
18 in Cable with 5-Pin M12 Connector
输出类型
Quadrature
输入电压
5~28 VDC
轴承
有
知识产权评级
IP50
配套连接器
Included
H2-06490拓展信息








哦! 它是空的。