VLP-12V-R详情
JST VLP-12V-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
Connector version
straight
Connections
VGA 15-pin plug,VGA 15-pin plug
Video resolution
640 x 480 Pixel
AWG
28
Cable use
TV/monitor
Cable features
gold plated connectors,screwable
Version
Cable
Cable version
VGA
Factory colour
Black
屏蔽/屏蔽
Braid shielding/shielding film
VLP-12V-R拓展信息








哦! 它是空的。