Kaga Electronics USA EKSNSNZWW
- 收藏
- 对比
EKSNSNZWW
1336-EKSNSNZWW
评估和演示板及套件
--
大陆
立即发货

Bluetooth Development Tools - 802.15.1 Evaluation kit (board debugger) for EYSNSNZWW
1最小包装量--
EKSNSNZWW详情
Kaga Electronics USA EKSNSNZWW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
N
Tool Is For Evaluation Of
EYSNSNZWW
For Use With
蓝牙低功耗模块
Moisture Sensitive
有
Factory Pack QuantityFactory Pack Quantity
1
Package
Box
厂商
Kaga Electronics USA
Product Status
活跃
For Use With/Related Products
EYSNSNZWW, nRF52811
系列
-
类型
Transceiver; 802.15.4 (Thread, ZigBee®), Bluetooth® 5
频率
2.4GHz
提供的内容
Board(s), Cable(s)
产品
评估套件
EKSNSNZWW拓展信息
Kaga Electronics USA
Kaga Electronics USA
Kaga Electronics
Kaga Electronics USA
Kaga Electronics USA
Kaga Electronics USA
Kaga Electronics USA
Kaga Electronics USA
Kaga Electronics USA
Kaga Electronics USA







哦! 它是空的。