Kamaya Electric CM-1003-FT1210-KA
- 收藏
- 对比
CM-1003-FT1210-KA
1343-CM-1003-FT1210-KA
无类别的
--
大陆
立即发货

CM-1003-FT1210-KA datasheet pdf and Unclassified product details from Kamaya Electric stock available at utmel
1最小包装量--
CM-1003-FT1210-KA详情
Kamaya Electric CM-1003-FT1210-KA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Qualification
AEC-Q200
Case Code - in
0603
Case Code - mm
1608
Unit Weight
0.000071 oz
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
系列
PCF
包装
Reel
电阻
2.21 kOhms
子类别
Resistors
技术
Thin Film
产品类别
薄膜电阻器
特征
-
产品类别
Thin Film Resistors - SMD
CM-1003-FT1210-KA拓展信息







哦! 它是空的。