Kamaya Electric LTC10-28152JT
- 收藏
- 对比
LTC10-28152JT详情
Kamaya Electric LTC10-28152JT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
终端数量
2
Manufacturer Part Number
LTC10-28152JT
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
KAMAYA ELECTRIC CO LTD
Package Description
,
Risk Rank
5.82
Manufacturer Series
LTC10
JESD-609代码
e3
无铅代码
有
ECCN 代码
EAR99
端子表面处理
Tin (Sn)
HTS代码
8533.40.80.70
电阻器类型
PTC 热敏电阻
Reach合规守则
unknown
LTC10-28152JT拓展信息
Kamaya Electric
Kamaya Electric
Kamaya Electric
Kamaya Electric
Kamaya Electric
Kamaya Electric
Kamaya Electric
Kamaya Electric
Kamaya Electric
Kamaya Electric








哦! 它是空的。