Kamaya Electric RLC20-R150FB
- 收藏
- 对比
RLC20-R150FB
1343-RLC20-R150FB
无类别的
--
大陆
立即发货

RLC20-R150FB datasheet pdf and Unclassified product details from Kamaya Electric stock available at utmel
1最小包装量--
RLC20-R150FB详情
Kamaya Electric RLC20-R150FB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of control element
Long turning handle
Rated permanent current Iu
250
Cable entry
Side
Degree of protection (IP), front side
IP40
Type of electrical connection of main circuit
Screw connection
RoHS
Non-Compliant
RLC20-R150FB拓展信息







哦! 它是空的。