Kamaya Electric RMC1/16K_FTP
- 收藏
- 对比
RMC1/16K_FTP
1343-RMC1/16K_FTP
片式电阻器 - 表面贴装
--
大陆
立即发货

Thick Film Resistors - SMD RMC 1/16 0603 1%
1最小包装量--
RMC1/16K_FTP详情
Kamaya Electric RMC1/16K_FTP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Code - in
0603
Case Code - mm
1608
Unit Weight
0.000071 oz
Factory Pack QuantityFactory Pack Quantity
5000
Mounting Styles
PCB 安装
Manufacturer
Kamaya
Brand
Kamaya
系列
RMC
子类别
Resistors
技术
厚膜
产品类别
厚膜电阻器
产品类别
Thick Film Resistors - SMD
RMC1/16K_FTP拓展信息
KAMAYA
Kamaya Electric
Kamaya Electric
Kamaya Inc.
KAMAYA
KAMAYA
KAMAYA
Kamaya Inc.
Kamaya Inc.
Kamaya Inc.







哦! 它是空的。