413I21504000M详情
KEMET 413I21504000M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Capacitance Value
0.015uF
Voltage - Rated
1000VDC|300VAC
Mounting
通孔
Terminal Pitch (mm)
15
包装
Loose
容差
20%
零件状态
活跃
413I21504000M拓展信息
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET








哦! 它是空的。