82EC3390SH70J详情
KEMET 82EC3390SH70J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
4
Maximum Voltage
60 VAC/60 VDC
Manufacturer Part Number
7080-40531-R660750
Side 2 Gender
Female
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR
连接器类型
M12 Straight Male to M12 Straight Female, 4-pole
额定电流
4 Amps
长度
7.5 Meters
0个相似型号
82EC3390SH70J拓展信息








哦! 它是空的。