A541CE682M035A详情
KEMET A541CE682M035A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
CSON
Product Depth (mm)
2.5(mm)
Operating Temp Range
-40C to 85C
Rad Hardened
无
Factory Pack QuantityFactory Pack Quantity
100
Part # Aliases
PEH532JBD4680M2
Manufacturer
KEMET
Brand
KEMET
RoHS
Details
Usage Level
Industrial grade
包装
Bulk
子类别
Capacitors
产品类别
薄膜电容器
筛选水平
INDUSTRIALC
产品类别
薄膜电容器
产品长度(mm)
3.2(mm)
产品高度(mm)
1.05(mm)
A541CE682M035A拓展信息
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET








哦! 它是空的。