AK5PBF1-100.0000详情
KEMET AK5PBF1-100.0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
CSON
Product Depth (mm)
5(mm)
Operating Temp Range
-20C to 70C
Rad Hardened
无
Usage Level
Commercial grade
筛选水平
COMMERCIALC
产品长度(mm)
7(mm)
产品高度(mm)
1.4(mm)
0个相似型号
AK5PBF1-100.0000拓展信息
AK5PAF1-100.0000
KEMET
AK7HBF1-156.2500
KEMET
AK7DAF1-122.8800
KEMET
AK5HAF1-122.8800
KEMET
AK5HBF1-100.0000
KEMET
AK5HCF1-125.0000
KEMET
AK7PAF1-125.0000T2
KEMET
AK7DCF1-125.0000
KEMET
AK7DAF1-148.5000
KEMET
AK5PAF1-125.0000T2
KEMET








哦! 它是空的。