ALC40E1020ED详情
KEMET ALC40E1020ED重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
CSON
Product Depth (mm)
5(mm)
Operating Temp Range
-40C to 85C
Rad Hardened
无
Usage Level
Industrial grade
筛选水平
INDUSTRIALC
产品长度(mm)
7(mm)
产品高度(mm)
1.4(mm)
0个相似型号
ALC40E1020ED拓展信息
EDK106M063A9GAA
KEMET
LDEIC2270JA0N00
KEMET
C052K332K1X5CA7301
KEMET
C1812C105M1RAC
KEMET
ALS31A332NF400
KEMET
ESK105M063AC3FA
KEMET
B45196H5105K109
KEMET
B45196H3226K209
KEMET
B45196H1226K109
KEMET
EDK106M050A9GAA
KEMET








哦! 它是空的。