ALS30A682NP400N详情
KEMET ALS30A682NP400N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Screw
包装/外壳
Aluminum
Operating Temperature (Max)
85°C
Operating Temperature (Min)
-40°C
Voltage - Rated (DC)
400V
包装
Bulk
RoHS状态
Non-RoHS Compliant
0个相似型号
ALS30A682NP400N拓展信息
EDK106M063A9GAA
KEMET
LDEIC2270JA0N00
KEMET
C052K332K1X5CA7301
KEMET
C1812C105M1RAC
KEMET
ALS31A332NF400
KEMET
ESK105M063AC3FA
KEMET
B45196H5105K109
KEMET
B45196H3226K209
KEMET
B45196H1226K109
KEMET
EDK106M050A9GAA
KEMET









哦! 它是空的。