AO22详情
KEMET AO22重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Brass
Maximum Cable Diameter (mm)
74 mm
Minimum Cable Diameter (mm)
54 mm
Angle
Straight
Manufacturer Part Number
ADE1CN3002NPSCNK3
Cable Style
Round
Manufacturer
Crouse-Hinds Industrial Products
Grip Type
电缆接线盒
RoHS
无
组成
Metallic
0个相似型号
AO22拓展信息








哦! 它是空的。