C0402C103K5RACT详情
KEMET C0402C103K5RACT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Construction type lens
Round
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
13
With front ring
无
0个相似型号
C0402C103K5RACT拓展信息
C0402C103K5RACT详情
KEMET C0402C103K5RACT重要参数规格及、参数值,及相似型号如下:
Construction type lens
Round
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
13
With front ring
无
C0402C103K5RACT拓展信息